Capital Lighting, Inc. B1222NR Bathroom Fixtures-Two Lights 477483

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 8.00 Extension: 7 Bulb Type: Medium Base Qty: 2 Wattage: 100 Finish: Natural Rust Product Name: Two Light Bath UPC: 782042674653 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 8.00 Extension: 7 Bulb Type: Medium Base Qty: 2 Wattage: 100 Finish: Natural Rust Product Name: Two Light Bath UPC: 782042674653 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1222NR Bathroom Fixtures-Two Lights - 477483 - Capital Lighting, Inc.
Columbus, OH, USA
B1222NR Bathroom Fixtures-Two Lights
477483
B1222NR Bathroom Fixtures-Two Lights 477483
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 8.00 Extension: 7 Bulb Type: Medium Base Qty: 2 Wattage: 100 Finish: Natural Rust Product Name: Two Light Bath UPC: 782042674653 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 8.00
Extension: 7
Bulb
Type: Medium Base
Qty: 2
Wattage: 100
Finish: Natural Rust
Product Name: Two Light Bath
UPC: 782042674653
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477483
Product Name B1222NR Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details