Capital Lighting, Inc. F1105VB Foyer/Hall Lanterns-Open Frame 477385

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 58.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Venetian Bronze Product Name: Nine Light Entry Chandelier UPC: 782042674738 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 58.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Venetian Bronze Product Name: Nine Light Entry Chandelier UPC: 782042674738 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F1105VB Foyer/Hall Lanterns-Open Frame - 477385 - Capital Lighting, Inc.
Columbus, OH, USA
F1105VB Foyer/Hall Lanterns-Open Frame
477385
F1105VB Foyer/Hall Lanterns-Open Frame 477385
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 58.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Venetian Bronze Product Name: Nine Light Entry Chandelier UPC: 782042674738 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 58.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Venetian Bronze
Product Name: Nine Light Entry Chandelier
UPC: 782042674738
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477385
Product Name F1105VB Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details