Capital Lighting, Inc. F1101VB Mini Pendants-Rod 477382

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 59.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Venetian Bronze Product Name: One Light Mini Pendant UPC: 782042674790 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 59.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Venetian Bronze Product Name: One Light Mini Pendant UPC: 782042674790 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F1101VB Mini Pendants-Rod - 477382 - Capital Lighting, Inc.
Columbus, OH, USA
F1101VB Mini Pendants-Rod
477382
F1101VB Mini Pendants-Rod 477382
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 59.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Venetian Bronze Product Name: One Light Mini Pendant UPC: 782042674790 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 59.50
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Venetian Bronze
Product Name: One Light Mini Pendant
UPC: 782042674790
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477382
Product Name F1101VB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details