Capital Lighting, Inc. B1640PC Sconces-Double Candle 477379

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polish Chrome Product Name: Two Light Wall Sconce UPC: 782042667839 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polish Chrome Product Name: Two Light Wall Sconce UPC: 782042667839 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1640PC Sconces-Double Candle - 477379 - Capital Lighting, Inc.
Columbus, OH, USA
B1640PC Sconces-Double Candle
477379
B1640PC Sconces-Double Candle 477379
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polish Chrome Product Name: Two Light Wall Sconce UPC: 782042667839 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 16.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polish Chrome
Product Name: Two Light Wall Sconce
UPC: 782042667839
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477379
Product Name B1640PC Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856585 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details