Capital Lighting, Inc. BF1352FBZ Exterior -Wall Mt./Flush 477333

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 15.25 Extension: 6 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Forged Bronze Product Name: One Light Wall Sconce Fluorescent UPC: 782042675568 Category: Exterior Top to outlet: 7.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 15.25 Extension: 6 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Forged Bronze Product Name: One Light Wall Sconce Fluorescent UPC: 782042675568 Category: Exterior Top to outlet: 7.25

Suppliers

Company
Product
Description
Supplier Links
BF1352FBZ Exterior -Wall Mt./Flush - 477333 - Capital Lighting, Inc.
Columbus, OH, USA
BF1352FBZ Exterior -Wall Mt./Flush
477333
BF1352FBZ Exterior -Wall Mt./Flush 477333
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 15.25 Extension: 6 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Forged Bronze Product Name: One Light Wall Sconce Fluorescent UPC: 782042675568 Category: Exterior Top to outlet: 7.25

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 15.25
Extension: 6
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Forged Bronze
Product Name: One Light Wall Sconce Fluorescent
UPC: 782042675568
Category: Exterior
Top to outlet: 7.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477333
Product Name BF1352FBZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details