Capital Lighting, Inc. C1102VB Semi-Flush Mts.-Bowl Style 477329

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 13.00 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Venetian Bronze Product Name: Three Light Semi-Flush UPC: 782042674745 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 13.00 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Venetian Bronze Product Name: Three Light Semi-Flush UPC: 782042674745 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
C1102VB Semi-Flush Mts.-Bowl Style - 477329 - Capital Lighting, Inc.
Columbus, OH, USA
C1102VB Semi-Flush Mts.-Bowl Style
477329
C1102VB Semi-Flush Mts.-Bowl Style 477329
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 13.00 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Venetian Bronze Product Name: Three Light Semi-Flush UPC: 782042674745 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 13.00
Bulb
Type: Medium Base
Qty: 3
Wattage: 60
Finish: Venetian Bronze
Product Name: Three Light Semi-Flush
UPC: 782042674745
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477329
Product Name C1102VB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details