Capital Lighting, Inc. C1350FBZ Exterior -Ceiling Mount 477328

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Forged Bronze Product Name: Two Light Flush UPC: 782042668065 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Forged Bronze Product Name: Two Light Flush UPC: 782042668065 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
C1350FBZ Exterior -Ceiling Mount - 477328 - Capital Lighting, Inc.
Columbus, OH, USA
C1350FBZ Exterior -Ceiling Mount
477328
C1350FBZ Exterior -Ceiling Mount 477328
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Forged Bronze Product Name: Two Light Flush UPC: 782042668065 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.00
Bulb
Type: Medium Base
Qty: 2
Wattage: 60
Finish: Forged Bronze
Product Name: Two Light Flush
UPC: 782042668065
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477328
Product Name C1350FBZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details