Capital Lighting, Inc. C1283SG Semi-Flush Mts.-Drum Shade 477323

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 11.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Gold Product Name: Three Light Semi-Flush UPC: 782042668447 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 11.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Gold Product Name: Three Light Semi-Flush UPC: 782042668447 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
C1283SG Semi-Flush Mts.-Drum Shade - 477323 - Capital Lighting, Inc.
Columbus, OH, USA
C1283SG Semi-Flush Mts.-Drum Shade
477323
C1283SG Semi-Flush Mts.-Drum Shade 477323
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 11.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Gold Product Name: Three Light Semi-Flush UPC: 782042668447 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 11.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Silver Gold
Product Name: Three Light Semi-Flush
UPC: 782042668447
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477323
Product Name C1283SG Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details