Capital Lighting, Inc. 87-1523-20 Lamps-Table Lamps 477294

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 40.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Gold Bronze Weight: 25
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 40.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Gold Bronze Weight: 25

Suppliers

Company
Product
Description
Supplier Links
87-1523-20 Lamps-Table Lamps - 477294 - Capital Lighting, Inc.
Columbus, OH, USA
87-1523-20 Lamps-Table Lamps
477294
87-1523-20 Lamps-Table Lamps 477294
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 40.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Gold Bronze Weight: 25

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 40.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Gold Bronze
Weight: 25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477294
Product Name 87-1523-20 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details