Capital Lighting, Inc. F1646PC Mid. Chandeliers-Candle 477185

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polish Chrome Product Name: Three Light Chandelier UPC: 782042667792 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polish Chrome Product Name: Three Light Chandelier UPC: 782042667792 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F1646PC Mid. Chandeliers-Candle - 477185 - Capital Lighting, Inc.
Columbus, OH, USA
F1646PC Mid. Chandeliers-Candle
477185
F1646PC Mid. Chandeliers-Candle 477185
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polish Chrome Product Name: Three Light Chandelier UPC: 782042667792 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polish Chrome
Product Name: Three Light Chandelier
UPC: 782042667792
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477185
Product Name F1646PC Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details