Capital Lighting, Inc. F1645PC Mid. Chandeliers-Candle 477182

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 32.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polish Chrome Product Name: Five Light Chandelier UPC: 782042667808 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 32.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polish Chrome Product Name: Five Light Chandelier UPC: 782042667808 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F1645PC Mid. Chandeliers-Candle - 477182 - Capital Lighting, Inc.
Columbus, OH, USA
F1645PC Mid. Chandeliers-Candle
477182
F1645PC Mid. Chandeliers-Candle 477182
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 32.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polish Chrome Product Name: Five Light Chandelier UPC: 782042667808 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polish Chrome
Product Name: Five Light Chandelier
UPC: 782042667808
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477182
Product Name F1645PC Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details