PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 19.50
Bulb
Type: Medium Base
Qty: 3
Wattage: 100
Finish: Natural Rust
Product Name: Three Light Chandelier
UPC: 782042674684
Category: Interior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 477178 |
| Product Name | F1233NR Mid. Chandeliers-Glass Up |
| Application | Residential |