Capital Lighting, Inc. F1277NR Exterior -Hanging 477169

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Rust Product Name: Four Light Hanging Lantern UPC: 782042665750 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Rust Product Name: Four Light Hanging Lantern UPC: 782042665750 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F1277NR Exterior -Hanging - 477169 - Capital Lighting, Inc.
Columbus, OH, USA
F1277NR Exterior -Hanging
477169
F1277NR Exterior -Hanging 477169
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Rust Product Name: Four Light Hanging Lantern UPC: 782042665750 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 32.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Natural Rust
Product Name: Four Light Hanging Lantern
UPC: 782042665750
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477169
Product Name F1277NR Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details