Capital Lighting, Inc. F1284SG Foyer/Hall Lanterns-Glass w/Frame 477167

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 28.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Gold Product Name: Four Light Pendant UPC: 782042668461 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 28.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Gold Product Name: Four Light Pendant UPC: 782042668461 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F1284SG Foyer/Hall Lanterns-Glass w/Frame - 477167 - Capital Lighting, Inc.
Columbus, OH, USA
F1284SG Foyer/Hall Lanterns-Glass w/Frame
477167
F1284SG Foyer/Hall Lanterns-Glass w/Frame 477167
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 28.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Gold Product Name: Four Light Pendant UPC: 782042668461 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 28.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Silver Gold
Product Name: Four Light Pendant
UPC: 782042668461
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477167
Product Name F1284SG Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details