Capital Lighting, Inc. F1287SG Pendants-Drum Shade 477166

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Gold Product Name: Three Light Entry UPC: 782042668454 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Gold Product Name: Three Light Entry UPC: 782042668454 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F1287SG Pendants-Drum Shade - 477166 - Capital Lighting, Inc.
Columbus, OH, USA
F1287SG Pendants-Drum Shade
477166
F1287SG Pendants-Drum Shade 477166
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Gold Product Name: Three Light Entry UPC: 782042668454 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Silver Gold
Product Name: Three Light Entry
UPC: 782042668454
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477166
Product Name F1287SG Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details