Capital Lighting, Inc. F1288SG Pendants-Drum Shade 477163

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 34.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Gold Product Name: Eight Light Entry UPC: 782042668485 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 34.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Gold Product Name: Eight Light Entry UPC: 782042668485 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F1288SG Pendants-Drum Shade - 477163 - Capital Lighting, Inc.
Columbus, OH, USA
F1288SG Pendants-Drum Shade
477163
F1288SG Pendants-Drum Shade 477163
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 34.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Gold Product Name: Eight Light Entry UPC: 782042668485 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 34.75
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Silver Gold
Product Name: Eight Light Entry
UPC: 782042668485
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477163
Product Name F1288SG Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details