Capital Lighting, Inc. F1589PC Mid. Chandeliers-Drum Shades 477155

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 34.50 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Polish Chrome Product Name: Nine Light Chandelier UPC: 782042667037 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 34.50 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Polish Chrome Product Name: Nine Light Chandelier UPC: 782042667037 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F1589PC Mid. Chandeliers-Drum Shades - 477155 - Capital Lighting, Inc.
Columbus, OH, USA
F1589PC Mid. Chandeliers-Drum Shades
477155
F1589PC Mid. Chandeliers-Drum Shades 477155
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 34.50 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Polish Chrome Product Name: Nine Light Chandelier UPC: 782042667037 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 34.50
Bulb
Type: Medium Base
Qty: 3
Wattage: 60
Finish: Polish Chrome
Product Name: Nine Light Chandelier
UPC: 782042667037
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477155
Product Name F1589PC Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details