Capital Lighting, Inc. F1588PC Mid. Chandeliers-Drum Shades 477152

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.50 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Polish Chrome Product Name: Three Light Chandelier UPC: 782042667556 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.50 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Polish Chrome Product Name: Three Light Chandelier UPC: 782042667556 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F1588PC Mid. Chandeliers-Drum Shades - 477152 - Capital Lighting, Inc.
Columbus, OH, USA
F1588PC Mid. Chandeliers-Drum Shades
477152
F1588PC Mid. Chandeliers-Drum Shades 477152
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.50 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Polish Chrome Product Name: Three Light Chandelier UPC: 782042667556 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 24.50
Bulb
Type: Medium Base
Qty: 3
Wattage: 60
Finish: Polish Chrome
Product Name: Three Light Chandelier
UPC: 782042667556
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477152
Product Name F1588PC Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details