Capital Lighting, Inc. F1586PC Mini Pendants-Rod 477151

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 47.00 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Polish Chrome Product Name: One Light Mini Pendant UPC: 782042667082 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 47.00 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Polish Chrome Product Name: One Light Mini Pendant UPC: 782042667082 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F1586PC Mini Pendants-Rod - 477151 - Capital Lighting, Inc.
Columbus, OH, USA
F1586PC Mini Pendants-Rod
477151
F1586PC Mini Pendants-Rod 477151
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 47.00 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Polish Chrome Product Name: One Light Mini Pendant UPC: 782042667082 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 47.00
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Polish Chrome
Product Name: One Light Mini Pendant
UPC: 782042667082
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477151
Product Name F1586PC Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details