Capital Lighting, Inc. F1587PC Pendants-Drum Shade 477150

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.50 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Polish Chrome Product Name: Three Light Pendant UPC: 782042667068 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.50 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Polish Chrome Product Name: Three Light Pendant UPC: 782042667068 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F1587PC Pendants-Drum Shade - 477150 - Capital Lighting, Inc.
Columbus, OH, USA
F1587PC Pendants-Drum Shade
477150
F1587PC Pendants-Drum Shade 477150
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.50 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Polish Chrome Product Name: Three Light Pendant UPC: 782042667068 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 28.50
Bulb
Type: Medium Base
Qty: 3
Wattage: 60
Finish: Polish Chrome
Product Name: Three Light Pendant
UPC: 782042667068
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477150
Product Name F1587PC Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details