Capital Lighting, Inc. F1236NR Mid. Chandeliers-Glass Up 477149

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 22.50 Bulb Type: Medium Base Qty: 6 Wattage: 100 Finish: Natural Rust Product Name: Six Light Chandelier UPC: 782042674691 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 22.50 Bulb Type: Medium Base Qty: 6 Wattage: 100 Finish: Natural Rust Product Name: Six Light Chandelier UPC: 782042674691 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F1236NR Mid. Chandeliers-Glass Up - 477149 - Capital Lighting, Inc.
Columbus, OH, USA
F1236NR Mid. Chandeliers-Glass Up
477149
F1236NR Mid. Chandeliers-Glass Up 477149
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 22.50 Bulb Type: Medium Base Qty: 6 Wattage: 100 Finish: Natural Rust Product Name: Six Light Chandelier UPC: 782042674691 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 22.50
Bulb
Type: Medium Base
Qty: 6
Wattage: 100
Finish: Natural Rust
Product Name: Six Light Chandelier
UPC: 782042674691
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477149
Product Name F1236NR Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details