Capital Lighting, Inc. F1276NR Exterior -Hanging 477148

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Rust Product Name: Three Light Hanging Lantern UPC: 782042665743 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Rust Product Name: Three Light Hanging Lantern UPC: 782042665743 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F1276NR Exterior -Hanging - 477148 - Capital Lighting, Inc.
Columbus, OH, USA
F1276NR Exterior -Hanging
477148
F1276NR Exterior -Hanging 477148
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Rust Product Name: Three Light Hanging Lantern UPC: 782042665743 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Natural Rust
Product Name: Three Light Hanging Lantern
UPC: 782042665743
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477148
Product Name F1276NR Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details