Capital Lighting, Inc. F1239NR Mid. Chandeliers-Glass Up 477147

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.50 Bulb Type: Medium Base Qty: 3 Wattage: 100 Finish: Natural Rust Product Name: Nine Light Chandelier UPC: 782042674707 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.50 Bulb Type: Medium Base Qty: 3 Wattage: 100 Finish: Natural Rust Product Name: Nine Light Chandelier UPC: 782042674707 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F1239NR Mid. Chandeliers-Glass Up - 477147 - Capital Lighting, Inc.
Columbus, OH, USA
F1239NR Mid. Chandeliers-Glass Up
477147
F1239NR Mid. Chandeliers-Glass Up 477147
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.50 Bulb Type: Medium Base Qty: 3 Wattage: 100 Finish: Natural Rust Product Name: Nine Light Chandelier UPC: 782042674707 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 26.50
Bulb
Type: Medium Base
Qty: 3
Wattage: 100
Finish: Natural Rust
Product Name: Nine Light Chandelier
UPC: 782042674707
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477147
Product Name F1239NR Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details