Capital Lighting, Inc. F1358FBZ Pendants-Drum Shade 477130

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 65.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Bronze Product Name: Three Light Pendant UPC: 782042668058 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 65.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Bronze Product Name: Three Light Pendant UPC: 782042668058 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F1358FBZ Pendants-Drum Shade - 477130 - Capital Lighting, Inc.
Columbus, OH, USA
F1358FBZ Pendants-Drum Shade
477130
F1358FBZ Pendants-Drum Shade 477130
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 65.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Bronze Product Name: Three Light Pendant UPC: 782042668058 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 65.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Forged Bronze
Product Name: Three Light Pendant
UPC: 782042668058
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477130
Product Name F1358FBZ Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details