Capital Lighting, Inc. P1275NR Exterior -Post/Pier Head 477039

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Rust Product Name: Four Light Post Lantern UPC: 782042665736 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Rust Product Name: Four Light Post Lantern UPC: 782042665736 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
P1275NR Exterior -Post/Pier Head - 477039 - Capital Lighting, Inc.
Columbus, OH, USA
P1275NR Exterior -Post/Pier Head
477039
P1275NR Exterior -Post/Pier Head 477039
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Rust Product Name: Four Light Post Lantern UPC: 782042665736 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 32.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Natural Rust
Product Name: Four Light Post Lantern
UPC: 782042665736
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477039
Product Name P1275NR Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details