Capital Lighting, Inc. P9272OR Exterior -Post/Pier Head 477015

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.50 Extension: 17 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Old Rust Product Name: One Light Post Downlight UPC: 782042484122 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.50 Extension: 17 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Old Rust Product Name: One Light Post Downlight UPC: 782042484122 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
P9272OR Exterior -Post/Pier Head - 477015 - Capital Lighting, Inc.
Columbus, OH, USA
P9272OR Exterior -Post/Pier Head
477015
P9272OR Exterior -Post/Pier Head 477015
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.50 Extension: 17 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Old Rust Product Name: One Light Post Downlight UPC: 782042484122 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 20.50
Extension: 17
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Old Rust
Product Name: One Light Post Downlight
UPC: 782042484122
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477015
Product Name P9272OR Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856557 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details