Capital Lighting, Inc. P5936-31 Exterior -Wall Mount 476884

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 9 Bulb Type: B13 Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Lantern UPC: 785247163137 Category: Outdoor Glass: Clear Hammered Optic Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 9 Bulb Type: B13 Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Lantern UPC: 785247163137 Category: Outdoor Glass: Clear Hammered Optic Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5936-31 Exterior -Wall Mount - 476884 - Capital Lighting, Inc.
Columbus, OH, USA
P5936-31 Exterior -Wall Mount
476884
P5936-31 Exterior -Wall Mount 476884
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 9 Bulb Type: B13 Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Lantern UPC: 785247163137 Category: Outdoor Glass: Clear Hammered Optic Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Extension: 9
Bulb
Type: B13
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Wall Lantern
UPC: 785247163137
Category: Outdoor
Glass: Clear Hammered Optic
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476884
Product Name P5936-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details