Capital Lighting, Inc. P5938-31 Exterior -Wall Mount 476883

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Wall Lantern UPC: 785247150366 Category: Outdoor Glass: Clear Hammered Optic Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Wall Lantern UPC: 785247150366 Category: Outdoor Glass: Clear Hammered Optic Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5938-31 Exterior -Wall Mount - 476883 - Capital Lighting, Inc.
Columbus, OH, USA
P5938-31 Exterior -Wall Mount
476883
P5938-31 Exterior -Wall Mount 476883
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Wall Lantern UPC: 785247150366 Category: Outdoor Glass: Clear Hammered Optic Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 22.00
Extension: 13
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Wall Lantern
UPC: 785247150366
Category: Outdoor
Glass: Clear Hammered Optic
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476883
Product Name P5938-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details