PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 17.00
Length 17.00
Bulb
Finish: Antique Bronze
Product Name: Ceiling Fans
UPC: 785247147717
Category: Ceiling Fans
Safety Rating: Ul
Safety Listing: Damp
Wire: 80``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 476869 |
| Product Name | P2526-20 Fans-Ceiling Fans |