Capital Lighting, Inc. P2600-09 Fans-Light Kits 476862

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Finish: Brushed Nickel Product Name: Three Light Ceiling Fan UPC: 785247148028 Category: Ceiling Fans Glass: Alabaster Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Finish: Brushed Nickel Product Name: Three Light Ceiling Fan UPC: 785247148028 Category: Ceiling Fans Glass: Alabaster Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
P2600-09 Fans-Light Kits - 476862 - Capital Lighting, Inc.
Columbus, OH, USA
P2600-09 Fans-Light Kits
476862
P2600-09 Fans-Light Kits 476862
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Finish: Brushed Nickel Product Name: Three Light Ceiling Fan UPC: 785247148028 Category: Ceiling Fans Glass: Alabaster Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Finish: Brushed Nickel
Product Name: Three Light Ceiling Fan
UPC: 785247148028
Category: Ceiling Fans
Glass: Alabaster
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476862
Product Name P2600-09 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details