PRODUCT DETAILS / SPECS
Width/Dia: 58.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 6
Finish: Antique Nickel
Product Name: Six Light Ceiling Fan
UPC: 785247148288
Category: Ceiling Fans
Safety Rating: Ul
Wire: 80``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 476860 |
| Product Name | P2528-81 Fans-Ceiling Fans |