Capital Lighting, Inc. P5183-09 Pendants-Glass Down 476859

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.50 Length 13.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 785247156207 Category: Pendants Mini Pendants Glass: Clear Prismatic Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.50 Length 13.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 785247156207 Category: Pendants Mini Pendants Glass: Clear Prismatic Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5183-09 Pendants-Glass Down - 476859 - Capital Lighting, Inc.
Columbus, OH, USA
P5183-09 Pendants-Glass Down
476859
P5183-09 Pendants-Glass Down 476859
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.50 Length 13.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 785247156207 Category: Pendants Mini Pendants Glass: Clear Prismatic Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.50
Length 13.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Nickel
Product Name: One Light Mini Pendant
UPC: 785247156207
Category: Pendants Mini Pendants
Glass: Clear Prismatic
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476859
Product Name P5183-09 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details