Capital Lighting, Inc. P5469-31 Exterior -Post/Pier Head 476856

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Post Lantern UPC: 785247161157 Category: Outdoor Glass: Clear Hammered Optic Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Post Lantern UPC: 785247161157 Category: Outdoor Glass: Clear Hammered Optic Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5469-31 Exterior -Post/Pier Head - 476856 - Capital Lighting, Inc.
Columbus, OH, USA
P5469-31 Exterior -Post/Pier Head
476856
P5469-31 Exterior -Post/Pier Head 476856
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Post Lantern UPC: 785247161157 Category: Outdoor Glass: Clear Hammered Optic Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Post Lantern
UPC: 785247161157
Category: Outdoor
Glass: Clear Hammered Optic
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476856
Product Name P5469-31 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details