PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 8.00
Bulb
Finish: Brushed Nickel
Product Name: Ceiling Fans
UPC: 785247147694
Category: Ceiling Fans
Safety Rating: Ul
Wire: 12``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 476845 |
| Product Name | P2525-09 Fans-Huggers |