PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 13.50
Length 13.50
Bulb
Finish: Antique Bronze
Product Name: Ceiling Fans
UPC: 785247148011
Category: Ceiling Fans
Safety Rating: Ul
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 476841 |
| Product Name | P2501-20 Fans-Ceiling Fans |