Capital Lighting, Inc. P2601-20 Fans-Light Kits 476839

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Ceiling Fans UPC: 785247148059 Category: Ceiling Fans Glass: Schoolhouse Opal Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Ceiling Fans UPC: 785247148059 Category: Ceiling Fans Glass: Schoolhouse Opal Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P2601-20 Fans-Light Kits - 476839 - Capital Lighting, Inc.
Columbus, OH, USA
P2601-20 Fans-Light Kits
476839
P2601-20 Fans-Light Kits 476839
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Ceiling Fans UPC: 785247148059 Category: Ceiling Fans Glass: Schoolhouse Opal Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Bronze
Product Name: One Light Ceiling Fans
UPC: 785247148059
Category: Ceiling Fans
Glass: Schoolhouse Opal
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476839
Product Name P2601-20 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details