Capital Lighting, Inc. P2610-20 Fans-Light Kits 476837

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.25 Bulb Type: Medium Qty: 4 Wattage: 13 Finish: Antique Bronze Product Name: Four Light Fan Light Kit UPC: 785247148233 Category: Ceiling Fans Glass: Alabaster Style Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.25 Bulb Type: Medium Qty: 4 Wattage: 13 Finish: Antique Bronze Product Name: Four Light Fan Light Kit UPC: 785247148233 Category: Ceiling Fans Glass: Alabaster Style Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
P2610-20 Fans-Light Kits - 476837 - Capital Lighting, Inc.
Columbus, OH, USA
P2610-20 Fans-Light Kits
476837
P2610-20 Fans-Light Kits 476837
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.25 Bulb Type: Medium Qty: 4 Wattage: 13 Finish: Antique Bronze Product Name: Four Light Fan Light Kit UPC: 785247148233 Category: Ceiling Fans Glass: Alabaster Style Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.25
Bulb
Type: Medium
Qty: 4
Wattage: 13
Finish: Antique Bronze
Product Name: Four Light Fan Light Kit
UPC: 785247148233
Category: Ceiling Fans
Glass: Alabaster Style
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476837
Product Name P2610-20 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2260189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details