Capital Lighting, Inc. P2636-80 Fans-Light Kits 476831

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Forged Black Product Name: Two Light Ceiling Fan Light Kit UPC: 785247147779 Category: Ceiling Fans Glass: Frosted Seeded Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Forged Black Product Name: Two Light Ceiling Fan Light Kit UPC: 785247147779 Category: Ceiling Fans Glass: Frosted Seeded Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2636-80 Fans-Light Kits - 476831 - Capital Lighting, Inc.
Columbus, OH, USA
P2636-80 Fans-Light Kits
476831
P2636-80 Fans-Light Kits 476831
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Forged Black Product Name: Two Light Ceiling Fan Light Kit UPC: 785247147779 Category: Ceiling Fans Glass: Frosted Seeded Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 40
Finish: Forged Black
Product Name: Two Light Ceiling Fan Light Kit
UPC: 785247147779
Category: Ceiling Fans
Glass: Frosted Seeded
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476831
Product Name P2636-80 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details