Capital Lighting, Inc. P2641-102 Fans-Light Kits 476810

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Roasted Java Product Name: Three Light Ceiling Fan UPC: 785247148332 Category: Ceiling Fans Glass: Jasmine Mist Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Roasted Java Product Name: Three Light Ceiling Fan UPC: 785247148332 Category: Ceiling Fans Glass: Jasmine Mist Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
P2641-102 Fans-Light Kits - 476810 - Capital Lighting, Inc.
Columbus, OH, USA
P2641-102 Fans-Light Kits
476810
P2641-102 Fans-Light Kits 476810
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Roasted Java Product Name: Three Light Ceiling Fan UPC: 785247148332 Category: Ceiling Fans Glass: Jasmine Mist Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 7.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Roasted Java
Product Name: Three Light Ceiling Fan
UPC: 785247148332
Category: Ceiling Fans
Glass: Jasmine Mist
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476810
Product Name P2641-102 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details