Capital Lighting, Inc. P10-191-71 Lamps-Desk/Piano Lamps 476697

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 26.00 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Antique Brass Product Name: One Light Piano Lamp Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 26.00 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Antique Brass Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
P10-191-71 Lamps-Desk/Piano Lamps - 476697 - Capital Lighting, Inc.
Columbus, OH, USA
P10-191-71 Lamps-Desk/Piano Lamps
476697
P10-191-71 Lamps-Desk/Piano Lamps 476697
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 26.00 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Antique Brass Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 26.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Antique Brass
Product Name: One Light Piano Lamp
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476697
Product Name P10-191-71 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details