Capital Lighting, Inc. WL616-AB Sconces-Double Candle 476695

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Wall Sconce Category: Wall Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Wall Sconce Category: Wall Lamp

Suppliers

Company
Product
Description
Supplier Links
WL616-AB Sconces-Double Candle - 476695 - Capital Lighting, Inc.
Columbus, OH, USA
WL616-AB Sconces-Double Candle
476695
WL616-AB Sconces-Double Candle 476695
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Wall Sconce Category: Wall Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 19.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Brass
Product Name: Two Light Wall Sconce
Category: Wall Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476695
Product Name WL616-AB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details