Capital Lighting, Inc. DH8801PN Sconces-Pocket 476689

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Palladian Bronze Weight: 4 Product Name: One Light Wall Fixture UPC: 611728123003 Category: Wall Sconce Glass: Champagne Marble Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Palladian Bronze Weight: 4 Product Name: One Light Wall Fixture UPC: 611728123003 Category: Wall Sconce Glass: Champagne Marble Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
DH8801PN Sconces-Pocket - 476689 - Capital Lighting, Inc.
Columbus, OH, USA
DH8801PN Sconces-Pocket
476689
DH8801PN Sconces-Pocket 476689
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Palladian Bronze Weight: 4 Product Name: One Light Wall Fixture UPC: 611728123003 Category: Wall Sconce Glass: Champagne Marble Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Palladian Bronze
Weight: 4
Product Name: One Light Wall Fixture
UPC: 611728123003
Category: Wall Sconce
Glass: Champagne Marble
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476689
Product Name DH8801PN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details