Capital Lighting, Inc. 2059EBONY Semi-Flush Mts.-Bowl Style 476678

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ebony Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ebony Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
2059EBONY Semi-Flush Mts.-Bowl Style - 476678 - Capital Lighting, Inc.
Columbus, OH, USA
2059EBONY Semi-Flush Mts.-Bowl Style
476678
2059EBONY Semi-Flush Mts.-Bowl Style 476678
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ebony Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Ebony
Product Name: Three Light Semi-Flush Mount
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476678
Product Name 2059EBONY Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details