Capital Lighting, Inc. 2071PL Sconces-Single Glass 476645

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Platinum Product Name: One Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Platinum Product Name: One Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
2071PL Sconces-Single Glass - 476645 - Capital Lighting, Inc.
Columbus, OH, USA
2071PL Sconces-Single Glass
476645
2071PL Sconces-Single Glass 476645
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Platinum Product Name: One Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 20.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Platinum
Product Name: One Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476645
Product Name 2071PL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details