Capital Lighting, Inc. 2057EBONY Semi-Flush Mts.-Bowl Style 476644

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ebony Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ebony Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
2057EBONY Semi-Flush Mts.-Bowl Style - 476644 - Capital Lighting, Inc.
Columbus, OH, USA
2057EBONY Semi-Flush Mts.-Bowl Style
476644
2057EBONY Semi-Flush Mts.-Bowl Style 476644
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ebony Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Ebony
Product Name: Three Light Semi-Flush Mount
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476644
Product Name 2057EBONY Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 641952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details