Capital Lighting, Inc. 2073PL Island/Pool Table-3 Light Bar 476643

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 35.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Platinum Product Name: Three Light Chandelier Category: Island Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 35.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Platinum Product Name: Three Light Chandelier Category: Island Chandeliers

Suppliers

Company
Product
Description
Supplier Links
2073PL Island/Pool Table-3 Light Bar - 476643 - Capital Lighting, Inc.
Columbus, OH, USA
2073PL Island/Pool Table-3 Light Bar
476643
2073PL Island/Pool Table-3 Light Bar 476643
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 35.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Platinum Product Name: Three Light Chandelier Category: Island Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 35.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Platinum
Product Name: Three Light Chandelier
Category: Island Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476643
Product Name 2073PL Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details