Capital Lighting, Inc. 2078PL Bathroom Fixtures-Three Lights 476641

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 13.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Platinum Product Name: Three Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 13.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Platinum Product Name: Three Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
2078PL Bathroom Fixtures-Three Lights - 476641 - Capital Lighting, Inc.
Columbus, OH, USA
2078PL Bathroom Fixtures-Three Lights
476641
2078PL Bathroom Fixtures-Three Lights 476641
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 13.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Platinum Product Name: Three Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 13.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Platinum
Product Name: Three Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476641
Product Name 2078PL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details