Capital Lighting, Inc. 2062EBONY Sconces-Pocket 476632

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 6.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ebony Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 6.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ebony Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
2062EBONY Sconces-Pocket - 476632 - Capital Lighting, Inc.
Columbus, OH, USA
2062EBONY Sconces-Pocket
476632
2062EBONY Sconces-Pocket 476632
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 6.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ebony Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 6.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Ebony
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476632
Product Name 2062EBONY Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details