Capital Lighting, Inc. 2065EBONY Mid. Chandeliers-Candle 476630

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 34.50 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Ebony Product Name: Five Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 34.50 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Ebony Product Name: Five Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
2065EBONY Mid. Chandeliers-Candle - 476630 - Capital Lighting, Inc.
Columbus, OH, USA
2065EBONY Mid. Chandeliers-Candle
476630
2065EBONY Mid. Chandeliers-Candle 476630
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 34.50 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Ebony Product Name: Five Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 34.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Ebony
Product Name: Five Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476630
Product Name 2065EBONY Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details