Capital Lighting, Inc. ASEW1507IB Mini Pendants-Rod 476620

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 6 Product Name: One Light Pendant UPC: 611728124574 Category: Mini Pendant Glass: Elongated Wave Art Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 6 Product Name: One Light Pendant UPC: 611728124574 Category: Mini Pendant Glass: Elongated Wave Art Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
ASEW1507IB Mini Pendants-Rod - 476620 - Capital Lighting, Inc.
Columbus, OH, USA
ASEW1507IB Mini Pendants-Rod
476620
ASEW1507IB Mini Pendants-Rod 476620
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 6 Product Name: One Light Pendant UPC: 611728124574 Category: Mini Pendant Glass: Elongated Wave Art Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Imperial Bronze
Weight: 6
Product Name: One Light Pendant
UPC: 611728124574
Category: Mini Pendant
Glass: Elongated Wave Art
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476620
Product Name ASEW1507IB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details